Texas Instruments SN54HC191 Synchronous 4-Bit Up/Down Binary Counters SNJ54HC191J

Description
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC191 Synchronous 4-Bit Up/Down Binary Counters - SNJ54HC191J - Texas Instruments
Dallas, TX, United States
SN54HC191 Synchronous 4-Bit Up/Down Binary Counters
SNJ54HC191J
SN54HC191 Synchronous 4-Bit Up/Down Binary Counters SNJ54HC191J
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SNJ54HC191J - 1256620-SNJ54HC191J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54HC191J
1256620-SNJ54HC191J
Logic - Logic - Counters, Dividers - SNJ54HC191J 1256620-SNJ54HC191J
Manufacturer: Texas Instruments Win Source Part Number: 1256620-SNJ54HC191J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256620-SNJ54HC191J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
 - SNJ54HC191J - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54HC191J
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54HC191J
SYNCHRONOUS 4-BIT UP/DOWN BINARY

SYNCHRONOUS 4-BIT UP/DOWN BINARY

Supplier's Site
Counters, Dividers - SNJ54HC191J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SNJ54HC191J
Counters, Dividers SNJ54HC191J
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SNJ54HC191J 1256620-SNJ54HC191J SNJ54HC191J SNJ54HC191J SNJ54HC191J
Product Name SN54HC191 Synchronous 4-Bit Up/Down Binary Counters Logic - Logic - Counters, Dividers - SNJ54HC191J Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters - SN74ALS869DWE4 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 4520BDMQB - Acme Chip Technology Co., Limited
Specs
Package Type 14-CDIP (0.300, 7.62mm)
View Details
2 suppliers
SN54LS163A Synchronous 4-Bit Counters - 7603401FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
CD4520B-MIL CMOS Dual Binary Up-Counter - CD4520BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers