Texas Instruments SN54HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SNJ54HC153J

Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HC153 is a dual 4-line to 1-line data selector/multiplexer designed for efficient data routing in digital circuits. It operates within a voltage range of 2 V to 6 V and features low power consumption, with a maximum supply current of 80 OºA. The device can drive up to 15 LSTTL loads and provides a typical propagation delay of 9 ns, making it suitable for high-speed applications. Each of the two channels is controlled by the same address select inputs, and includes a strobe input that forces the respective output low when activated. The SN54HC153 is available in a 16-pin CDIP package and is rated for operation in a temperature range of -55°C to 125°C, making it suitable for military and industrial applications.

Datasheet Summary
Powered by GS/AI

The SN54HC153 is a dual 4-line to 1-line data selector/multiplexer designed for efficient data routing in digital circuits. It operates within a voltage range of 2 V to 6 V and features low power consumption, with a maximum supply current of 80 OºA. The device can drive up to 15 LSTTL loads and provides a typical propagation delay of 9 ns, making it suitable for high-speed applications. Each of the two channels is controlled by the same address select inputs, and includes a strobe input that forces the respective output low when activated. The SN54HC153 is available in a 16-pin CDIP package and is rated for operation in a temperature range of -55°C to 125°C, making it suitable for military and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
SN54HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers - SNJ54HC153J - Texas Instruments
Dallas, TX, United States
SN54HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers
SNJ54HC153J
SN54HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SNJ54HC153J
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125

Dual 4-Line To 1-Line Data Selectors/Multiplexers 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54HC153J - Rochester Electronics
Newburyport, MA, United States
54HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexe rs

54HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SNJ54HC153J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SNJ54HC153J
Signal Switches, Multiplexers, Decoders SNJ54HC153J
54HC153 DUAL 4-LINE TO 1-LINE DA

54HC153 DUAL 4-LINE TO 1-LINE DA

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SNJ54HC153J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SNJ54HC153J
Signal Switches, Multiplexers, Decoders SNJ54HC153J
Data Selector/Multiplexer 2 x 4:1 16-CDIP

Data Selector/Multiplexer 2 x 4:1 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SNJ54HC153J
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SNJ54HC153J
DUAL 4-LINE TO 1-LINE DATA SELEC

DUAL 4-LINE TO 1-LINE DATA SELEC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SNJ54HC153J SNJ54HC153J SNJ54HC153J SNJ54HC153J SNJ54HC153J
Product Name SN54HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - 5962-9758301Q2A - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family F
View Details
4 suppliers
 - 54F153DM-MLS - Rochester Electronics
Specs
Package Type DIP; DIP16
Logic Family TTL
View Details
3 suppliers