Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 54150FMQB

Description
MULTIPLEXER, TTL/H/L SERIES
Description
MULTIPLEXER, TTL/H/L SERIES
Datasheet
Datasheet Summary
Powered by GS/AI

The 54150FMQB is a 1-of-16 line data selector/multiplexer designed for efficient data routing in digital circuits. It features full on-chip decoding to select the desired data source and operates with a strobe input that must be low to enable the device. When the strobe is high, the W output is forced high, while the Y output is low, if applicable. The device has an average propagation delay time of 11 ns and a typical power dissipation of 200 mW. It is suitable for applications requiring parallel-to-serial conversion and can also function as a Boolean function generator. The operating temperature range is from -55°C to 125°C for military-grade applications. The 54150FMQB is available in a 24-pin flatpack package, making it suitable for various electronic designs.

Datasheet Summary
Powered by GS/AI

The 54150FMQB is a 1-of-16 line data selector/multiplexer designed for efficient data routing in digital circuits. It features full on-chip decoding to select the desired data source and operates with a strobe input that must be low to enable the device. When the strobe is high, the W output is forced high, while the Y output is low, if applicable. The device has an average propagation delay time of 11 ns and a typical power dissipation of 200 mW. It is suitable for applications requiring parallel-to-serial conversion and can also function as a Boolean function generator. The operating temperature range is from -55°C to 125°C for military-grade applications. The 54150FMQB is available in a 24-pin flatpack package, making it suitable for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54150FMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
54150FMQB
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 54150FMQB
MULTIPLEXER, TTL/H/L SERIES

MULTIPLEXER, TTL/H/L SERIES

Supplier's Site
Signal Switches, Multiplexers, Decoders - 54150FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
54150FMQB
Signal Switches, Multiplexers, Decoders 54150FMQB
Data Selector/Multiplexer 1 x 16:1 24-CFlatpack

Data Selector/Multiplexer 1 x 16:1 24-CFlatpack

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 54150FMQB 54150FMQB
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type 24-CFlatpack 24-CFlatpack
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer - 74AHC157PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 54F258ADM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers