The SN54HC126FK is a quadruple bus buffer gate with 3-state outputs, designed for use in digital signal applications. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -55°C to +125°C, making it suitable for various environmental conditions. Each of the four independent buffers performs the Boolean function Y = A in positive logic, allowing for efficient signal buffering. The device can handle fanout up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. The SN54HC126FK is packaged in a 20-pin LCCC format, which is ideal for applications requiring compact and reliable components.
Quadruple Bus Buffer Gates With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SNJ54HC126FK |
| Product Name | SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs |
| Technology | HC |