The SN54HC11 is a triple 3-input positive-AND gate from Texas Instruments, designed for use in digital logic applications. It features buffered inputs and operates over a wide voltage range of 2 V to 6 V, making it suitable for various power supply configurations. The device can function within a temperature range of -40°C to +85°C and supports a fanout of up to 10 LSTTL loads, which enhances its versatility in complex circuits. Compared to LSTTL logic ICs, it offers significant power reduction, making it an efficient choice for power-sensitive applications. The SN54HC11 is available in multiple package options, including CDIP and CFP, facilitating integration into different designs.
Triple 3-Input Positive-AND Gates 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54HC11W |
| Product Name | SN54HC11 Triple 3-Input Positive-AND Gates |
| Gate Type | AND |