The SN54HC08 is a quadruple 2-input positive-AND gate designed by Texas Instruments. It features buffered inputs and operates within a voltage range of 2V to 6V, making it suitable for various digital applications. The device can function in a wide temperature range from -40°C to +85°C and supports a fanout of up to 10 LSTTL loads, which enhances its versatility in circuit designs. Compared to LSTTL logic ICs, it offers significant power reduction, making it an efficient choice for power-sensitive applications. The SN54HC08 is available in multiple package types, including CFP, which is suitable for high-reliability applications.
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54HC08W |
| Product Name | SN54HC08 Quadruple 2-Input Positive-AND Gates |
| Gate Type | AND |