The SNJ54HC04FK is a hex inverter from Texas Instruments, featuring six independent inverters that perform the Boolean function Y = A in positive logic. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -55°C to +125°C, making it suitable for various applications, including military and industrial environments. The device can handle fanout up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. The package type is LCCC with 20 pins, and it is designed for applications such as synchronizing inverted clock inputs, debouncing switches, and inverting digital signals.
Hex Inverters 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SNJ54HC04FK |
| Product Name | SN54HC04 Hex Inverters |
| Technology | HC |