Texas Instruments SN54HC02 Quadruple 2-Input Positive-NOR Gates SNJ54HC02W

Description
Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC02 Quadruple 2-Input Positive-NOR Gates - SNJ54HC02W - Texas Instruments
Dallas, TX, United States
SN54HC02 Quadruple 2-Input Positive-NOR Gates
SNJ54HC02W
SN54HC02 Quadruple 2-Input Positive-NOR Gates SNJ54HC02W
Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125

Buy Now Datasheet
Logic IC - 705-SNJ54HC02W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125 Product overview: SNJ54HC02W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54HC02W can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125 Product overview: SNJ54HC02W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54HC02W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number SNJ54HC02W 705-SNJ54HC02W
Product Name SN54HC02 Quadruple 2-Input Positive-NOR Gates Logic IC
Gate Type NOR NOR; NOR GATE
Supply Voltage 5V; 5 6V
Logic Family HC
Propagation Delay 23 ns 115 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers