Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54HC02J |
| Product Name | SN54HC02 Quadruple 2-Input Positive-NOR Gates |
| Gate Type | NOR |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Propagation Delay | 23 ns |