The SN54HC00 Quadruple 2-Input Positive-NAND Gates from Texas Instruments features four independent 2-input NAND gates, each capable of performing the Boolean function Y = A ,óè B in positive logic. This device operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -55°C to +125°C, making it suitable for various applications, including alarm circuits and S-R latches. The SN54HC00 is designed with buffered inputs and can drive up to 10 LSTTL loads, offering significant power savings compared to traditional LSTTL logic ICs. The product is available in a 20-pin LCCC package, with a compact body size of 8.90 mm x 8.90 mm.
Quadruple 2-Input Positive-NAND Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54HC00FK |
| Product Name | SN54HC00 Quadruple 2-Input Positive-NAND Gates |
| Gate Type | NAND |