SNJ54H10J -- GATES AND INVERTERS
Texas Instruments
Gates and Inverters
SNJ54H10J
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54H10J
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Gates |
Logic Gates |
|
Product Number
|
SNJ54H10J |
SNJ54H10J |
|
Product Name
|
Gates and Inverters |
Integrated Circuits (ICs) - Logic - Gates and Inverters |
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; Inverter
Supply Voltage
2V ~ 6V
Inputs
1
View Details
Gate Type
NOT; Inverter
Output Type
Push Pull
Logic Family
Inverter
View Details
Supply Voltage
4.5V ~ 5.5V
Propagation Delay
9.2 ns
Operating Temperature
-40 C (-40 F)
View Details
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details