Texas Instruments SN54F32 Quadruple 2-Input Positive-OR Gates SNJ54F32W

Description
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54F32 Quadruple 2-Input Positive-OR Gates - SNJ54F32W - Texas Instruments
Dallas, TX, United States
SN54F32 Quadruple 2-Input Positive-OR Gates
SNJ54F32W
SN54F32 Quadruple 2-Input Positive-OR Gates SNJ54F32W
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125

Buy Now Datasheet
Logic IC - 705-SNJ54F32W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125 Product overview: SNJ54F32W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54F32W can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125 Product overview: SNJ54F32W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54F32W can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54F32W - 1022744-SNJ54F32W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54F32W
1022744-SNJ54F32W
Logic - Logic - Gates and Inverters - SNJ54F32W 1022744-SNJ54F32W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022744-SNJ54F32W Length: 9.21 mm Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -1 mA Number of Outputs: 1 Low Level Output Current: 20 mA Propagation Delay: 7.5 ns Width: 5.97 mm Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): SN54F32J; SN74AS86AD; 5962-9758801QCA; DM74AS32M; N74F32N,602; 74F32SJX; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: OR

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022744-SNJ54F32W
Length: 9.21 mm
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -1 mA
Number of Outputs: 1
Low Level Output Current: 20 mA
Propagation Delay: 7.5 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): SN54F32J; SN74AS86AD; 5962-9758801QCA; DM74AS32M; N74F32N,602; 74F32SJX;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: OR

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54F32W 705-SNJ54F32W 1022744-SNJ54F32W
Product Name SN54F32 Quadruple 2-Input Positive-OR Gates Logic IC Logic - Logic - Gates and Inverters - SNJ54F32W
Gate Type OR OR GATE NOT
Logic Family F
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details