The SNJ54F04FK is a hex inverter from Quarktwin Technology Ltd., featuring six independent inverters that perform the Boolean function Y = A. It is designed for operation within a military temperature range of -55°C to 125°C, making it suitable for demanding environments. The device operates with a supply voltage range of 4.5V to 5.5V and has a maximum input voltage range of -1.2V to 7V. The SNJ54F04FK is available in a LCCC package with 20 pins. It supports a high-level output current of up to -1 mA and a low-level output current of 20 mA. The switching characteristics include a propagation delay time (tPLH) of 1.6 ns and a hold time (tPHL) of 1 ns under specified conditions. This product is recommended for applications requiring reliable performance in extreme temperatures and is currently active for new designs.
IC HEX INVERTER
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SNJ54F04FK | SNJ54F04FK |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |