Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SNJ54F00J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54F00J can be used for catalog matching and distributor lookup.
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, CDIP14
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014913-SNJ54F00J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -1 mA
Number of Outputs: 1
Low Level Output Current: 20 mA
Propagation Delay: 7 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54F00J; SN54F20J; SN54F10J;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 7 ns
Logic Function: NAND
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54F00J | 705-SNJ54F00J | SNJ54F00J | 1014913-SNJ54F00J |
| Product Name | SN54F00 Quadruple 2-Input Positive-NAND Gates | Logic IC | Logic - Logic - Gates and Inverters - SNJ54F00J | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NOT |
| Logic Family | F | TTL; FAST | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | |
| IC Package Type | Other; CDIP,CFP,LCCC | Other; CDIP | DIP; Other; CDIP14 | DIP; Other; CDIP |