Texas Instruments SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs SNJ54BCT373J

Description
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - SNJ54BCT373J - Texas Instruments
Dallas, TX, United States
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs
SNJ54BCT373J
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs SNJ54BCT373J
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54BCT373J - Rochester Electronics
Newburyport, MA, United States
54BCT373 Octal Transparent D-type Latches With 3-State Outputs

54BCT373 Octal Transparent D-type Latches With 3-State Outputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54BCT373J
Integrated Circuits (ICs) - Logic - Latches SNJ54BCT373J
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - SNJ54BCT373J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SNJ54BCT373J SNJ54BCT373J SNJ54BCT373J SNJ54BCT373J
Product Name SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Operating Current 60 mA
Propagation Delay 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs - 5962-8870001RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-8766401SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers