Synchronous 8-bit up/down counters with synchronous clear, fully programmable, and featuring carry look-ahead for cascading. Operates over a temperature range of -55°C to 125°C. Available in a 24-pin ceramic dual in-line package (CDIP, JT).
Synchronous 8-Bit Up/Down Counters 24-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SNJ54AS869W |
| Product Name | SN54AS869 Synchronous 8-Bit Up/Down Counters |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5.5 |
| Package Type | CDIP,CFP,LCCC |
| Logic Family | AS |