The SNJ54AS808BJ is a hex 2-input AND driver in a 20-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of -55°C to 125°C. It features a typical propagation delay of 6 ns with a 50 pF load and dissipates less than 13 mW per gate. The device operates from a 4.5 V to 5.5 V supply voltage, with high-level output current of -40 mA and low-level output current of 40 mA.
Hex 2-Input And Drivers 20-CDIP -55 to 125
IC GATE AND 6CH 2-INP 20CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SNJ54AS808BJ | SNJ54AS808BJ |
| Product Name | SN54AS808B Hex 2-Input And Drivers | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Buffer/Driver; AND | AND |