The SNJ54AS32FK is a quadruple 2-input positive-OR gate from Texas Instruments, designed for military applications with an operating temperature range of -55°C to 125°C. This device contains four independent OR gates that perform the Boolean functions Y = A ,Ä¢ B or Y = A + B in positive logic. It operates with a supply voltage range of 4.5V to 5.5V and features high-level input voltage requirements of 2V and low-level input voltage requirements of 0.8V. The output current specifications include a high-level output current of -2mA and a low-level output current of 20mA. The switching characteristics indicate propagation delays of 1 to 7.5 ns for the SN54AS32, making it suitable for high-speed applications. The package type is a 20-lead LCCC, which is ideal for compact designs. This product is suitable for engineers requiring reliable performance in harsh environments.
Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SNJ54AS32FK | SNJ54AS32FK |
| Product Name | SN54AS32 Quadruple 2-Input Positive-OR Gates | Gates and Inverters |
| Gate Type | OR |