Texas Instruments SN54AS241A Octal Buffers/Drivers With 3-State Outputs SNJ54AS241AFK

Description
Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AS241A is an octal buffer/driver designed for applications requiring 3-state outputs, making it suitable for driving bus lines or buffering memory address registers. It features pnp inputs that reduce DC loading and offers a choice of inverting and non-inverting outputs, along with symmetrical active-low output-enable (OE) inputs. The device is characterized for operation over a military temperature range of -55°C to 125°C, ensuring reliability in harsh environments. This product supports high fan-out and improved fan-in, making it effective for memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It is available in multiple package options, including plastic small-outline, ceramic chip carriers, and standard plastic and ceramic DIPs. The recommended supply voltage is between 4.5V and 5.5V, with specific output current capabilities of up to 24mA for low-level outputs and 15mA for high-level outputs under typical conditions.

Datasheet Summary
Powered by GS/AI

The SN54AS241A is an octal buffer/driver designed for applications requiring 3-state outputs, making it suitable for driving bus lines or buffering memory address registers. It features pnp inputs that reduce DC loading and offers a choice of inverting and non-inverting outputs, along with symmetrical active-low output-enable (OE) inputs. The device is characterized for operation over a military temperature range of -55°C to 125°C, ensuring reliability in harsh environments. This product supports high fan-out and improved fan-in, making it effective for memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It is available in multiple package options, including plastic small-outline, ceramic chip carriers, and standard plastic and ceramic DIPs. The recommended supply voltage is between 4.5V and 5.5V, with specific output current capabilities of up to 24mA for low-level outputs and 15mA for high-level outputs under typical conditions.

Suppliers

Company
Product
Description
Supplier Links
SN54AS241A Octal Buffers/Drivers With 3-State Outputs - SNJ54AS241AFK - Texas Instruments
Dallas, TX, United States
SN54AS241A Octal Buffers/Drivers With 3-State Outputs
SNJ54AS241AFK
SN54AS241A Octal Buffers/Drivers With 3-State Outputs SNJ54AS241AFK
Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125

Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SNJ54AS241AFK
Product Name SN54AS241A Octal Buffers/Drivers With 3-State Outputs
Technology AS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04-SP Hex Inverters - 5962-8973401VDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details