Texas Instruments SN54AS00 Quadruple 2-Input Positive-NAND Gates SNJ54AS00J

Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54AS00J is a quad 2-input positive-NAND gate IC from Quarktwin Technology Ltd. It is designed to perform Boolean functions Y = A ,Ä¢ B or Y = A + B in positive logic. This device operates over a military temperature range of -55°C to 125°C, making it suitable for applications requiring high reliability in extreme conditions. The SNJ54AS00J is available in a ceramic dual in-line package (CDIP) with 14 pins. It features a supply voltage range of 4.5V to 5.5V and has a low-level input voltage threshold of 0.8V. The output characteristics include a high-level output voltage close to the supply voltage and a low-level output voltage of 0.25V at 4mA. The switching times for the device are specified with a propagation delay of 3 to 15 ns for low-to-high transitions and 2 to 9 ns for high-to-low transitions. This product is suitable for engineers looking for reliable logic gates in demanding environments.

Datasheet Summary
Powered by GS/AI

The SNJ54AS00J is a quad 2-input positive-NAND gate IC from Quarktwin Technology Ltd. It is designed to perform Boolean functions Y = A ,Ä¢ B or Y = A + B in positive logic. This device operates over a military temperature range of -55°C to 125°C, making it suitable for applications requiring high reliability in extreme conditions. The SNJ54AS00J is available in a ceramic dual in-line package (CDIP) with 14 pins. It features a supply voltage range of 4.5V to 5.5V and has a low-level input voltage threshold of 0.8V. The output characteristics include a high-level output voltage close to the supply voltage and a low-level output voltage of 0.25V at 4mA. The switching times for the device are specified with a propagation delay of 3 to 15 ns for low-to-high transitions and 2 to 9 ns for high-to-low transitions. This product is suitable for engineers looking for reliable logic gates in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SN54AS00 Quadruple 2-Input Positive-NAND Gates - SNJ54AS00J - Texas Instruments
Dallas, TX, United States
SN54AS00 Quadruple 2-Input Positive-NAND Gates
SNJ54AS00J
SN54AS00 Quadruple 2-Input Positive-NAND Gates SNJ54AS00J
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54AS00J - Rochester Electronics
Newburyport, MA, United States
54AS00 Quadruple 2-Input Positive-NAND Gates

54AS00 Quadruple 2-Input Positive-NAND Gates

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54AS00J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54AS00J
IC GATE NAND 4CH 2-INP 14CDIP

IC GATE NAND 4CH 2-INP 14CDIP

Supplier's Site
Gates and Inverters - SNJ54AS00J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54AS00J
Gates and Inverters SNJ54AS00J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54AS00J SNJ54AS00J SNJ54AS00J SNJ54AS00J
Product Name SN54AS00 Quadruple 2-Input Positive-NAND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic IC - 705-54S02J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers