Texas Instruments SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs SNJ54ALS573CJ

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - SNJ54ALS573CJ - Texas Instruments
Dallas, TX, United States
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs
SNJ54ALS573CJ
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs SNJ54ALS573CJ
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54ALS573CJ
Integrated Circuits (ICs) - Logic - Latches SNJ54ALS573CJ
OCTAL D-TYPE TRANSPARENT LATCHES

OCTAL D-TYPE TRANSPARENT LATCHES

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SNJ54ALS573CJ SNJ54ALS573CJ
Product Name SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details