Octal D-type transparent latches with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V, output high current of -2.6 mA, and output low current of 24 mA.
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SNJ54ALS563BFK |
| Product Name | SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs |
| Latch Type | Transparent-D |
| Output Characteristics | 3-State |
| Operating Current | 29 mA |
| Propagation Delay | 18 ns |