Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs 14-CDIP -55 to 125
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs 14-CDIP -55 to 125 Product overview: SNJ54ALS38BJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ALS38BJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095333-SNJ54ALS38BJ
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -100 µA
Number of Outputs: 1
Low Level Output Current: 12 mA
Propagation Delay: 59 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): 5962-8687101CA; CD54HCT20F3A; SN5401J;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND
IC GATE NAND 4CH 2-INP 14CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54ALS38BJ | 705-SNJ54ALS38BJ | 1095333-SNJ54ALS38BJ | SNJ54ALS38BJ |
| Product Name | SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs | Logic IC | Logic - Logic - Gates and Inverters - SNJ54ALS38BJ | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Buffer/Driver; NAND | Buffer/Driver; NAND; NAND GATE | NOT | NAND |
| Logic Family | ALS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | |
| IC Package Type | Other; CDIP,CFP,LCCC | Other; CDIP | DIP; Other; CDIP |