Texas Instruments SN54ALS32 Quadruple 2-Input Positive-OR Gates SNJ54ALS32W

Description
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS32 Quadruple 2-Input Positive-OR Gates - SNJ54ALS32W - Texas Instruments
Dallas, TX, United States
SN54ALS32 Quadruple 2-Input Positive-OR Gates
SNJ54ALS32W
SN54ALS32 Quadruple 2-Input Positive-OR Gates SNJ54ALS32W
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54ALS32W - 1216430-SNJ54ALS32W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54ALS32W
1216430-SNJ54ALS32W
Logic - Logic - Gates and Inverters - SNJ54ALS32W 1216430-SNJ54ALS32W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216430-SNJ54ALS32W Packaging: Rail/Tube Length: 9.21 mm Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -400 µA Number of Outputs: 1 Low Level Output Current: 4 mA Propagation Delay: 18 ns Width: 5.97 mm Categories: Logic - Gates and Inverters Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: OR Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216430-SNJ54ALS32W
Packaging: Rail/Tube
Length: 9.21 mm
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -400 µA
Number of Outputs: 1
Low Level Output Current: 4 mA
Propagation Delay: 18 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: OR
Max Operating Temperature: 125 °C

Buy Now
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar OR gates 14-CFP -55 to 125 Product overview: SNJ54ALS32W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ALS32W can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar OR gates 14-CFP -55 to 125 Product overview: SNJ54ALS32W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ALS32W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54ALS32W
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54ALS32W
IC GATE OR 4CH 2-INP 14CFP

IC GATE OR 4CH 2-INP 14CFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54ALS32W 1216430-SNJ54ALS32W 705-SNJ54ALS32W SNJ54ALS32W
Product Name SN54ALS32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SNJ54ALS32W Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT OR; OR GATE OR
Logic Family ALS
Propagation Delay 18 ns 18 ns 18 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers