Texas Instruments SN54ALS32 Quadruple 2-Input Positive-OR Gates SNJ54ALS32J

Description
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS32 Quadruple 2-Input Positive-OR Gates - SNJ54ALS32J - Texas Instruments
Dallas, TX, United States
SN54ALS32 Quadruple 2-Input Positive-OR Gates
SNJ54ALS32J
SN54ALS32 Quadruple 2-Input Positive-OR Gates SNJ54ALS32J
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54ALS32J - 1256566-SNJ54ALS32J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54ALS32J
1256566-SNJ54ALS32J
Logic - Logic - Gates and Inverters - SNJ54ALS32J 1256566-SNJ54ALS32J
Manufacturer: Texas Instruments Win Source Part Number: 1256566-SNJ54ALS32J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256566-SNJ54ALS32J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar OR gates 14-CDIP -55 to 125 Product overview: SNJ54ALS32J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ALS32J can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar OR gates 14-CDIP -55 to 125 Product overview: SNJ54ALS32J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ALS32J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SNJ54ALS32J - Rochester Electronics
Newburyport, MA, United States
OR Gate, ALS Series, 4-Func, 2-Input, TTL, CDIP14

OR Gate, ALS Series, 4-Func, 2-Input, TTL, CDIP14

Supplier's Site Datasheet
Gates and Inverters - SNJ54ALS32J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54ALS32J
Gates and Inverters SNJ54ALS32J
IC Channel

IC Channel

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54ALS32J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54ALS32J
IC GATE OR 4CH 2-INP 14CDIP

IC GATE OR 4CH 2-INP 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54ALS32J 1256566-SNJ54ALS32J 705-SNJ54ALS32J SNJ54ALS32J SNJ54ALS32J SNJ54ALS32J
Product Name SN54ALS32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SNJ54ALS32J Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT OR; OR GATE OR OR
Logic Family ALS TTL
Propagation Delay 18 ns 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers