Texas Instruments SN54ALS258A Quad 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SNJ54ALS258AJ

Description
Quad 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-CDIP -55 to 125
Request a Quote
Description
Quad 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54ALS258AJ is a quad 2-line to 1-line data selector/multiplexer with 3-state outputs in a 16-pin ceramic dual in-line package (CDIP), designed for operation over the military temperature range of −55°C to 125°C. The device provides bus interface capability for multiple 4-bit data sources, with outputs disable to a high-impedance state when the output-enable input is high.

Datasheet Summary
Powered by GS/AI

The SNJ54ALS258AJ is a quad 2-line to 1-line data selector/multiplexer with 3-state outputs in a 16-pin ceramic dual in-line package (CDIP), designed for operation over the military temperature range of −55°C to 125°C. The device provides bus interface capability for multiple 4-bit data sources, with outputs disable to a high-impedance state when the output-enable input is high.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS258A Quad 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs - SNJ54ALS258AJ - Texas Instruments
Dallas, TX, United States
SN54ALS258A Quad 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs
SNJ54ALS258AJ
SN54ALS258A Quad 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SNJ54ALS258AJ
Quad 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-CDIP -55 to 125

Quad 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54ALS258AJ - Rochester Electronics
Newburyport, MA, United States
54ALS258A Quad 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs

54ALS258A Quad 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SNJ54ALS258AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SNJ54ALS258AJ
Signal Switches, Multiplexers, Decoders SNJ54ALS258AJ
54ALS258A QUAD 2-LINE TO 1-LINE

54ALS258A QUAD 2-LINE TO 1-LINE

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SNJ54ALS258AJ
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SNJ54ALS258AJ
QUAD 2-LINE TO 1-LINE DATA SELEC

QUAD 2-LINE TO 1-LINE DATA SELEC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SNJ54ALS258AJ SNJ54ALS258AJ SNJ54ALS258AJ SNJ54ALS258AJ
Product Name SN54ALS258A Quad 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State 3-State
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC DIP; CDIP16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTK16245DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 5442AFMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.8000 to 16 mA
View Details