Texas Instruments Signal Switches, Multiplexers, Decoders 74CBTK16245DGGRE4

Description
Bus Switch 8 x 1:1 48-TSSOP
Description
Bus Switch 8 x 1:1 48-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBTK16245 is a 16-bit FET bus switch designed for high-speed TTL-compatible bus switching. It features a standard ,Äô16245 pinout and provides low on-state resistance, enabling minimal propagation delay during operation. The device includes an active-clamp undershoot-protection circuit that prevents damage from undershoots by clamping outputs to safe levels. It is organized as two 8-bit switches with separate output-enable inputs, allowing for flexible data flow between the A and B ports. The device supports partial-power-down mode through its Ioff feature, which disables outputs to prevent backflow current when powered down. It operates over a temperature range of -40°C to 85°C and is available in multiple package types, including TSSOP and SSOP. The SN74CBTK16245 is suitable for applications requiring reliable bus switching with robust protection features.

Datasheet Summary
Powered by GS/AI

The SN74CBTK16245 is a 16-bit FET bus switch designed for high-speed TTL-compatible bus switching. It features a standard ,Äô16245 pinout and provides low on-state resistance, enabling minimal propagation delay during operation. The device includes an active-clamp undershoot-protection circuit that prevents damage from undershoots by clamping outputs to safe levels. It is organized as two 8-bit switches with separate output-enable inputs, allowing for flexible data flow between the A and B ports. The device supports partial-power-down mode through its Ioff feature, which disables outputs to prevent backflow current when powered down. It operates over a temperature range of -40°C to 85°C and is available in multiple package types, including TSSOP and SSOP. The SN74CBTK16245 is suitable for applications requiring reliable bus switching with robust protection features.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGGRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBTK16245DGGRE4
Signal Switches, Multiplexers, Decoders 74CBTK16245DGGRE4
Bus Switch 8 x 1:1 48-TSSOP

Bus Switch 8 x 1:1 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number 74CBTK16245DGGRE4
Product Name Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54153FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 0.8000 to 16 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT138PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details