Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039229-SNJ54ALS174J
Length: 19.56 mm
Mounting: SMD (SMT)
Frequency: 40 MHz
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 6
Number of Pins: 16
High Level Output Current: -400 µA
Low Level Output Current: 4 mA
Propagation Delay: 30 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54LS175J; JM38510/30107BEA; SN54LS175J;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 30 ns
Logic Function: D-Type
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039229-SNJ54ALS174J |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54ALS174J |