Manufacturer: Keystone Electronics
Win Source Part Number: 858667-9410
Features: #6-32 Binding Head Machine Screw Slotted Drive Steel
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.15.5030
Other Part Number: 9410K-ND, 9410K, 36-9410
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858667-9410 |
| Product Name | Unclassified - 9410 |