Synchronous 4-bit binary counters with asynchronous clear, designed for high-speed counting applications. The device is packaged in a 16-pin ceramic dual in-line package (CDIP) and operates over a temperature range of -55°C to 125°C. Features include synchronous presetting, carry look-ahead for n-bit cascading, and a ripple-carry output (RCO).
Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125
SYNCHRONOUS 4-BIT BINARY COUNTER
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54ALS161BJ | SNJ54ALS161BJ |
| Product Name | SN54ALS161B Synchronous 4-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | |
| Supply Voltage | 5.5 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | ALS |