Texas Instruments SN54ALS161B Synchronous 4-Bit Binary Counters SNJ54ALS161BFK

Description
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote
Description
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54ALS161BFK is a synchronous 4-bit binary counter designed for high-speed counting applications. It features internal look-ahead circuitry that allows for fast counting and supports cascading for n-bit applications through its carry output. The counter can be preset to any value between 0 and 15, and it operates synchronously, meaning all flip-flops are clocked simultaneously to eliminate output counting spikes. The clear function is asynchronous, allowing for immediate reset of the outputs regardless of other input states. This device is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. The SNJ54ALS161BFK is available in a 20-lead LCCC package.

Datasheet Summary
Powered by GS/AI

The SNJ54ALS161BFK is a synchronous 4-bit binary counter designed for high-speed counting applications. It features internal look-ahead circuitry that allows for fast counting and supports cascading for n-bit applications through its carry output. The counter can be preset to any value between 0 and 15, and it operates synchronously, meaning all flip-flops are clocked simultaneously to eliminate output counting spikes. The clear function is asynchronous, allowing for immediate reset of the outputs regardless of other input states. This device is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. The SNJ54ALS161BFK is available in a 20-lead LCCC package.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS161B Synchronous 4-Bit Binary Counters - SNJ54ALS161BFK - Texas Instruments
Dallas, TX, United States
SN54ALS161B Synchronous 4-Bit Binary Counters
SNJ54ALS161BFK
SN54ALS161B Synchronous 4-Bit Binary Counters SNJ54ALS161BFK
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125

Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54ALS161BFK
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54ALS161BFK
SYNCHRONOUS 4-BIT BINARY COUNTER

SYNCHRONOUS 4-BIT BINARY COUNTER

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters
Product Number SNJ54ALS161BFK SNJ54ALS161BFK
Product Name SN54ALS161B Synchronous 4-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,CFP,LCCC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74F191PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 125 MHz
View Details
 - 4029BDC - Rochester Electronics
Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type DIP; CDIP16
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BMG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers