Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SNJ54ALS153W

Description
Win Source Part Number: 1030121-SNJ54ALS153W Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SNJ54ALS253J; 8509601EA; SN54ALS153J; MC74ACT153DG; MC74ACT253DG; MC74ACT153DR2G; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54ALS153W,TE XTISSNJ54ALS153W
Request a Quote Datasheet
Description
Win Source Part Number: 1030121-SNJ54ALS153W Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SNJ54ALS253J; 8509601EA; SN54ALS153J; MC74ACT153DG; MC74ACT253DG; MC74ACT153DR2G; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54ALS153W,TE XTISSNJ54ALS153W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1030121-SNJ54ALS153W
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1030121-SNJ54ALS153W
Win Source Part Number: 1030121-SNJ54ALS153W Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SNJ54ALS253J; 8509601EA; SN54ALS153J; MC74ACT153DG; MC74ACT253DG; MC74ACT153DR2G; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54ALS153W,TE XTISSNJ54ALS153W

Win Source Part Number: 1030121-SNJ54ALS153W
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SNJ54ALS253J; 8509601EA; SN54ALS153J; MC74ACT153DG; MC74ACT253DG; MC74ACT153DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54ALS153W,TEXTISSNJ54ALS153W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1030121-SNJ54ALS153W
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2V ~ 6V
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GM,115 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details