The SN54ALS10A is a triple 3-input positive-NAND gate designed for use in various digital logic applications. It operates with a supply voltage range of 4.5V to 5.5V and is characterized for a military temperature range of -55°C to 125°C, making it suitable for harsh environments. The device features three independent gates that perform the Boolean functions Y = A ,Ä¢ B ,Ä¢ C or Y = A + B + C in positive logic.
The input voltage levels are defined with a high-level input voltage (VIH) of 2V and a low-level input voltage (VIL) of 0.8V. The output characteristics include a high-level output voltage (VOH) close to VCC and a low-level output voltage (VOL) of 0.25V to 0.4V depending on the output current. The switching times for the device are specified with a propagation delay of 2 to 12 ns for both low-to-high and high-to-low transitions.
The SN54ALS10A is available in various package options, including ceramic and plastic DIP configurations, which can accommodate different design requirements. This product is ideal for engineers looking for reliable NAND gate solutions in temperature-sensitiv
Triple 3-Input Positive-NAND Gates 14-CFP -55 to 125
IC GATE NAND 3CH 3-INP 14CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SNJ54ALS10AW | SNJ54ALS10AW |
| Product Name | SN54ALS10A Triple 3-Input Positive-NAND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND |