Texas Instruments Logic - Logic - Gates and Inverters - SNJ54ALS03BJ SNJ54ALS03BJ

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013006-SNJ54ALS03BJ Mounting: SMD (SMT) Number of Pins: 14 Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-9680301QCA; SNJ54AHC126J; MC10H102L; MC10H106L; MC10H109L; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013006-SNJ54ALS03BJ Mounting: SMD (SMT) Number of Pins: 14 Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-9680301QCA; SNJ54AHC126J; MC10H102L; MC10H106L; MC10H109L; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54ALS03BJ - 1013006-SNJ54ALS03BJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54ALS03BJ
1013006-SNJ54ALS03BJ
Logic - Logic - Gates and Inverters - SNJ54ALS03BJ 1013006-SNJ54ALS03BJ
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013006-SNJ54ALS03BJ Mounting: SMD (SMT) Number of Pins: 14 Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-9680301QCA; SNJ54AHC126J; MC10H102L; MC10H106L; MC10H109L; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013006-SNJ54ALS03BJ
Mounting: SMD (SMT)
Number of Pins: 14
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): 5962-9680301QCA; SNJ54AHC126J; MC10H102L; MC10H106L; MC10H109L;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
NAND Gate 4-Element 2-IN Bipolar 14-Pin CDIP Tube Product overview: SNJ54ALS03BJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ALS03BJ can be used for catalog matching and distributor lookup.

NAND Gate 4-Element 2-IN Bipolar 14-Pin CDIP Tube Product overview: SNJ54ALS03BJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ALS03BJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1013006-SNJ54ALS03BJ 705-SNJ54ALS03BJ
Product Name Logic - Logic - Gates and Inverters - SNJ54ALS03BJ Logic IC
Gate Type NOT NAND
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details