Quadruple 2-input positive-NAND gate in a 14-pin CFP package, characterized for operation from −55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V, high-level output voltage of VCC − 2 V, and low-level output voltage of 0.5 V at 8 mA sink current.
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
IC GATE NAND 4CH 2-INP 14CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SNJ54ALS00AW | SNJ54ALS00AW |
| Product Name | SN54ALS00A Quadruple 2-Input Positive-NAND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND |