Quadruple 2-Input Exclusive-OR Gates 20-LCCC -55 to 125
XOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, CQCC20
IC GATE XOR 4CH 2-INP 20LCCC
XOR (Exclusive OR) IC 4 Channel 20-LCCC (8.89x8.89)
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54AHCT86FK | SNJ54AHCT86FK | SNJ54AHCT86FK | SNJ54AHCT86FK |
| Product Name | SN54AHCT86 Quadruple 2-Input Exclusive-OR Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR; XOR | XOR | XOR; XOR (Exclusive OR) |
| Logic Family | AHCT | CMOS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| IC Package Type | Other; CDIP,CFP,LCCC | LCCC; Other; LCCC20 | Other; 20-CLCC |