The SNJ54AHCT32J is a quadruple 2-input positive-OR gate in a 14-pin CDIP package, measuring 19.56 mm × 6.67 mm, with an operating temperature range of -55 to 125 °C. Inputs are TTL-voltage compatible, and latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model.
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
IC GATE OR 4CH 2-INP 14CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SNJ54AHCT32J | SNJ54AHCT32J |
| Product Name | SN54AHCT32 Quadruple 2-Input Positive-OR Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR |