Texas Instruments SN54AHCT04 Hex Inverters SNJ54AHCT04W

Description
Hex Inverters 14-CFP -55 to 125
Request a Quote
Description
Hex Inverters 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AHCT04 is a hex inverter from Texas Instruments that features six independent inverters capable of performing the Boolean function Y = A. This device is TTL-voltage compatible, making it suitable for interfacing with TTL logic levels. It exhibits a latch-up performance that exceeds 250mA per JESD 17, ensuring reliability in various applications. The SN54AHCT04 is designed for use in environments such as servers, network switches, and telecom infrastructures, as well as in test and measurement applications. The part is available in multiple package options, including the 14-pin CFP (W) package, which has a body size of 13.09mm x 6.92mm. The operating temperature range for this device is -55°C to 125°C, making it suitable for high-reliability applications.

Datasheet Summary
Powered by GS/AI

The SN54AHCT04 is a hex inverter from Texas Instruments that features six independent inverters capable of performing the Boolean function Y = A. This device is TTL-voltage compatible, making it suitable for interfacing with TTL logic levels. It exhibits a latch-up performance that exceeds 250mA per JESD 17, ensuring reliability in various applications. The SN54AHCT04 is designed for use in environments such as servers, network switches, and telecom infrastructures, as well as in test and measurement applications. The part is available in multiple package options, including the 14-pin CFP (W) package, which has a body size of 13.09mm x 6.92mm. The operating temperature range for this device is -55°C to 125°C, making it suitable for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT04 Hex Inverters - SNJ54AHCT04W - Texas Instruments
Dallas, TX, United States
SN54AHCT04 Hex Inverters
SNJ54AHCT04W
SN54AHCT04 Hex Inverters SNJ54AHCT04W
Hex Inverters 14-CFP -55 to 125

Hex Inverters 14-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SNJ54AHCT04W
Product Name SN54AHCT04 Hex Inverters
Technology AHCT
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-100114FC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VSA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details