Texas Instruments SN54AHCT00 Quadruple 2-Input Positive-NAND Gates SNJ54AHCT00FK

Description
Quadruple 2-Input Positive-NAND Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT00 Quadruple 2-Input Positive-NAND Gates - SNJ54AHCT00FK - Texas Instruments
Dallas, TX, United States
SN54AHCT00 Quadruple 2-Input Positive-NAND Gates
SNJ54AHCT00FK
SN54AHCT00 Quadruple 2-Input Positive-NAND Gates SNJ54AHCT00FK
Quadruple 2-Input Positive-NAND Gates 20-LCCC -55 to 125

Quadruple 2-Input Positive-NAND Gates 20-LCCC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54AHCT00FK - 1191375-SNJ54AHCT00FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AHCT00FK
1191375-SNJ54AHCT00FK
Logic - Logic - Gates and Inverters - SNJ54AHCT00FK 1191375-SNJ54AHCT00FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191375-SNJ54AHCT00F K Packaging: Rail/Tube Length: 8.89 mm Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 20 Number of Gates: 4 High Level Output Current: -8 mA Number of Outputs: 1 Low Level Output Current: 8 mA Quiescent Current: 2 µA Propagation Delay: 9 ns Width: 8.89 mm Categories: Logic - Gates and Inverters Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191375-SNJ54AHCT00FK
Packaging: Rail/Tube
Length: 8.89 mm
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 20
Number of Gates: 4
High Level Output Current: -8 mA
Number of Outputs: 1
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Propagation Delay: 9 ns
Width: 8.89 mm
Categories: Logic - Gates and Inverters
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND
Max Operating Temperature: 125 °C

Buy Now
Quadruple 2-Input Positive-NAND Gates 20-LCCC -55 to 125 Product overview: SNJ54AHCT00FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHCT00FK can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NAND Gates 20-LCCC -55 to 125 Product overview: SNJ54AHCT00FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHCT00FK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54AHCT00FK 1191375-SNJ54AHCT00FK 705-SNJ54AHCT00FK
Product Name SN54AHCT00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SNJ54AHCT00FK Logic IC
Gate Type NAND NOT NAND; NAND GATE
Logic Family AHCT TTL; CMOS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - 54S32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers