Texas Instruments SN54AHC541 Octal Buffers/Drivers With 3-State Outputs SNJ54AHC541W

Description
Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125
Request a Quote
Description
Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AHC541 is an octal buffer/driver with 3-state outputs, designed for driving bus lines or buffering memory address registers. It operates within a voltage range of 2V to 5.5V and features a latch-up performance that exceeds 250mA per JESD 17. The device is suitable for various applications, including servers, PCs, network switches, wearable health devices, telecom infrastructures, and electronic points-of-sale. The SN54AHC541 is available in multiple package types, including PDIP, SOP, SSOP, TSSOP, and LCCC, with a body size ranging from 5.00mm x 4.40mm to 24.33mm x 9.4mm. The inputs and outputs are positioned on opposite sides of the package, facilitating efficient printed circuit board layout. This product is compliant with MIL-PRF-38535 for certain variants, ensuring reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The SN54AHC541 is an octal buffer/driver with 3-state outputs, designed for driving bus lines or buffering memory address registers. It operates within a voltage range of 2V to 5.5V and features a latch-up performance that exceeds 250mA per JESD 17. The device is suitable for various applications, including servers, PCs, network switches, wearable health devices, telecom infrastructures, and electronic points-of-sale. The SN54AHC541 is available in multiple package types, including PDIP, SOP, SSOP, TSSOP, and LCCC, with a body size ranging from 5.00mm x 4.40mm to 24.33mm x 9.4mm. The inputs and outputs are positioned on opposite sides of the package, facilitating efficient printed circuit board layout. This product is compliant with MIL-PRF-38535 for certain variants, ensuring reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
SN54AHC541 Octal Buffers/Drivers With 3-State Outputs - SNJ54AHC541W - Texas Instruments
Dallas, TX, United States
SN54AHC541 Octal Buffers/Drivers With 3-State Outputs
SNJ54AHC541W
SN54AHC541 Octal Buffers/Drivers With 3-State Outputs SNJ54AHC541W
Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125

Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SNJ54AHC541W
Product Name SN54AHC541 Octal Buffers/Drivers With 3-State Outputs
Technology AHC
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details