Texas Instruments SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs SNJ54AHC373W

Description
Octal-Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal-Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - SNJ54AHC373W - Texas Instruments
Dallas, TX, United States
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs
SNJ54AHC373W
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs SNJ54AHC373W
Octal-Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125

Octal-Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Latches - SNJ54AHC373W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54AHC373W
Integrated Circuits (ICs) - Logic - Latches SNJ54AHC373W
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54AHC373W SNJ54AHC373W SNJ54AHC373W
Product Name SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers