Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, CDFP14
OR Gate IC 4 Channel 14-CFP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54AHC32W | SNJ54AHC32W | SNJ54AHC32W |
| Product Name | SN54AHC32 Quadruple 2-Input Positive-OR Gates | Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | |
| Logic Family | AHC | CMOS | |
| Propagation Delay | 13 ns |