Texas Instruments SN54AHC32 Quadruple 2-Input Positive-OR Gates SNJ54AHC32J

Description
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC32 Quadruple 2-Input Positive-OR Gates - SNJ54AHC32J - Texas Instruments
Dallas, TX, United States
SN54AHC32 Quadruple 2-Input Positive-OR Gates
SNJ54AHC32J
SN54AHC32 Quadruple 2-Input Positive-OR Gates SNJ54AHC32J
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125 Product overview: SNJ54AHC32J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC32J can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125 Product overview: SNJ54AHC32J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC32J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1015577-SNJ54AHC32J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1015577-SNJ54AHC32J
Integrated Circuits (ICs) - Logic - Gates and Inverters 1015577-SNJ54AHC32J
Win Source Part Number: 1015577-SNJ54AHC32J Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSNJ54AHC32J,21 56-SNJ54AHC32J

Win Source Part Number: 1015577-SNJ54AHC32J
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSNJ54AHC32J,2156-SNJ54AHC32J

Buy Now Datasheet
Gates and Inverters - SNJ54AHC32J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54AHC32J
Gates and Inverters SNJ54AHC32J
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SNJ54AHC32J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54AHC32J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54AHC32J
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54AHC32J 705-SNJ54AHC32J 1015577-SNJ54AHC32J SNJ54AHC32J SNJ54AHC32J
Product Name SN54AHC32 Quadruple 2-Input Positive-OR Gates Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR GATE NOT
Supply Voltage 3.3,5 5.5V
Logic Family AHC
Propagation Delay 13 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers