Texas Instruments SN54AHC32 Quadruple 2-Input Positive-OR Gates SNJ54AHC32FK

Description
Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC32 Quadruple 2-Input Positive-OR Gates - SNJ54AHC32FK - Texas Instruments
Dallas, TX, United States
SN54AHC32 Quadruple 2-Input Positive-OR Gates
SNJ54AHC32FK
SN54AHC32 Quadruple 2-Input Positive-OR Gates SNJ54AHC32FK
Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125

Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125

Buy Now Datasheet
Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125 Product overview: SNJ54AHC32FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC32FK can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125 Product overview: SNJ54AHC32FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC32FK can be used for catalog matching and distributor lookup.

Supplier's Site
 - SNJ54AHC32FK - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, CQCC20

OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, CQCC20

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SNJ54AHC32FK - 1256529-SNJ54AHC32FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AHC32FK
1256529-SNJ54AHC32FK
Logic - Logic - Gates and Inverters - SNJ54AHC32FK 1256529-SNJ54AHC32FK
Manufacturer: Texas Instruments Win Source Part Number: 1256529-SNJ54AHC32FK Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256529-SNJ54AHC32FK
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - SNJ54AHC32FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54AHC32FK
Gates and Inverters SNJ54AHC32FK
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54AHC32FK 705-SNJ54AHC32FK SNJ54AHC32FK 1256529-SNJ54AHC32FK SNJ54AHC32FK
Product Name SN54AHC32 Quadruple 2-Input Positive-OR Gates Logic IC Logic - Logic - Gates and Inverters - SNJ54AHC32FK Gates and Inverters
Gate Type OR OR GATE OR NOT
Supply Voltage 3.3,5 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details