Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54AHC245W SNJ54AHC245W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186566-SNJ54AHC245W Packaging: Rail/Tube Length: 13.09 mm Contact Plating: Lead, Tin Polarity: Non-Inverting Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -8 mA Number of Outputs: 8 Low Level Output Current: 8 mA Quiescent Current: 4 µA Propagation Delay: 19 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: Transceiver Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186566-SNJ54AHC245W Packaging: Rail/Tube Length: 13.09 mm Contact Plating: Lead, Tin Polarity: Non-Inverting Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -8 mA Number of Outputs: 8 Low Level Output Current: 8 mA Quiescent Current: 4 µA Propagation Delay: 19 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: Transceiver Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54AHC245W - 1186566-SNJ54AHC245W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54AHC245W
1186566-SNJ54AHC245W
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54AHC245W 1186566-SNJ54AHC245W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186566-SNJ54AHC245W Packaging: Rail/Tube Length: 13.09 mm Contact Plating: Lead, Tin Polarity: Non-Inverting Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -8 mA Number of Outputs: 8 Low Level Output Current: 8 mA Quiescent Current: 4 µA Propagation Delay: 19 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: Transceiver Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186566-SNJ54AHC245W
Packaging: Rail/Tube
Length: 13.09 mm
Contact Plating: Lead, Tin
Polarity: Non-Inverting
Number of Elements: 1
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -8 mA
Number of Outputs: 8
Low Level Output Current: 8 mA
Quiescent Current: 4 µA
Propagation Delay: 19 ns
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: Transceiver
Max Operating Temperature: 125 °C

Buy Now
Buffers, Drivers, Receivers, Transceivers - SNJ54AHC245W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SNJ54AHC245W
Buffers, Drivers, Receivers, Transceivers SNJ54AHC245W
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CFP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1186566-SNJ54AHC245W SNJ54AHC245W
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54AHC245W Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-CFlatpack
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details