Texas Instruments Logic IC SNJ54AHC08W

Description
Hex Schmitt-trigger Inverters 14-CFP -55 to 125 Product overview: SNJ54AHC08W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC08W can be used for catalog matching and distributor lookup.
Request a Quote
Description
Hex Schmitt-trigger Inverters 14-CFP -55 to 125 Product overview: SNJ54AHC08W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC08W can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Schmitt-trigger Inverters 14-CFP -55 to 125 Product overview: SNJ54AHC08W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC08W can be used for catalog matching and distributor lookup.

Hex Schmitt-trigger Inverters 14-CFP -55 to 125 Product overview: SNJ54AHC08W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHC08W can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54AHC08W - 1188620-SNJ54AHC08W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AHC08W
1188620-SNJ54AHC08W
Logic - Logic - Gates and Inverters - SNJ54AHC08W 1188620-SNJ54AHC08W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188620-SNJ54AHC08W Packaging: Rail/Tube Length: 9.21 mm Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Bits: 6 Number of Pins: 14 Number of Gates: 6 High Level Output Current: -8 mA Number of Outputs: 1 Low Level Output Current: 8 mA Quiescent Current: 2 µA Propagation Delay: 12 ns Width: 5.97 mm Categories: Logic - Gates and Inverters Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: AND Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188620-SNJ54AHC08W
Packaging: Rail/Tube
Length: 9.21 mm
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 6
Number of Pins: 14
Number of Gates: 6
High Level Output Current: -8 mA
Number of Outputs: 1
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Propagation Delay: 12 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: AND
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SNJ54AHC08W 1188620-SNJ54AHC08W
Product Name Logic IC Logic - Logic - Gates and Inverters - SNJ54AHC08W
Gate Type NOT; AND GATE NOT
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2139001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers