Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54AHC00W |
| Product Name | SN54AHC00 Quadruple 2-Input Positive-NAND Gates |
| Gate Type | NAND |
| Supply Voltage | 3.3,5 |
| Logic Family | AHC |
| Propagation Delay | 9.5 ns |