Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT245W SNJ54ACT245W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019594-SNJ54ACT245W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 13 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): SN74ALS623AN; SN74ALS1245AN; 5962-8766301MRA; 74VHCT245AMTCX; 74VHCT245AMX; 74VHCT245AMTC; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 13 ns Logic Function: Transceiver
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019594-SNJ54ACT245W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 13 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): SN74ALS623AN; SN74ALS1245AN; 5962-8766301MRA; 74VHCT245AMTCX; 74VHCT245AMX; 74VHCT245AMTC; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 13 ns Logic Function: Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT245W - 1019594-SNJ54ACT245W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT245W
1019594-SNJ54ACT245W
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT245W 1019594-SNJ54ACT245W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019594-SNJ54ACT245W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 13 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): SN74ALS623AN; SN74ALS1245AN; 5962-8766301MRA; 74VHCT245AMTCX; 74VHCT245AMX; 74VHCT245AMTC; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 13 ns Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019594-SNJ54ACT245W
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
Number of Outputs: 8
Propagation Delay: 13 ns
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): SN74ALS623AN; SN74ALS1245AN; 5962-8766301MRA; 74VHCT245AMTCX; 74VHCT245AMX; 74VHCT245AMTC;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 13 ns
Logic Function: Transceiver

Buy Now
Buffers, Drivers, Receivers, Transceivers - SNJ54ACT245W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SNJ54ACT245W
Buffers, Drivers, Receivers, Transceivers SNJ54ACT245W
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CFP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1019594-SNJ54ACT245W SNJ54ACT245W
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT245W Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-CFlatpack
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details