Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TEXAS INSTRUMENTS
SNJ54ACT11W -- SN54ACT11 TRIPLE 3-INPUT POSITIVE-AND GATES
Texas Instruments
SN54ACT11 Triple 3-Input Positive-AND Gates
SNJ54ACT11W
Description
Triple 3-Input Positive-AND Gates 14-CFP -55 to 125
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
Triple 3-Input Positive-AND Gates 14-CFP -55 to 125
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
SN54ACT11 Triple 3-Input Positive-AND Gates
SNJ54ACT11W
SN54ACT11 Triple 3-Input Positive-AND Gates
SNJ54ACT11W
Triple 3-Input Positive-AND Gates 14-CFP -55 to 125
Triple 3-Input Positive-AND Gates 14-CFP -55 to 125
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
Logic Gates
Product Number
SNJ54ACT11W
Product Name
SN54ACT11 Triple 3-Input Positive-AND Gates
Gate Type
AND
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Logic IC
5454DM
Specs
Gate Type
NOT; AND; OR
Logic Family
TTL
IC Package Type
DIP; Other; CDIP14
View Details
3
suppliers
Texas Instruments
Gates and Inverters
4011BDCQR
Specs
Gate Type
NAND; NAND Gate
Inputs
2
IC Package Type
DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Texas Instruments
Gates and Inverters
54LS03FM
Specs
Gate Type
NAND; NAND Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
Texas Instruments
Gates and Inverters
54H11FM
Specs
Gate Type
AND; AND Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
3
View Details
2
suppliers