TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SNJ54ACT11373FK -- LATCHES
Texas Instruments High-Performance Analog
Latches
SNJ54ACT11373FK
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Datasheet
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
|
Product Number
|
SNJ54ACT11373FK |
SNJ54ACT11373FK |
|
Product Name
|
Latches |
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
7.8 mA
High-level Output Current (Source)
7.8 mA
View Details
Supply Voltage
4.75V ~ 5.25V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
7 suppliers
Integrated Device Technology
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
3.3V
View Details
3 suppliers